Lumberg Automation - A Belden Brand Circular Connector Assemblies RSMCK 3

Description
Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.
Request a Quote Datasheet
Description
Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSMCK 3 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSMCK 3
RSMCK 3
Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.

Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 3-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.

Datasheet
Circular Connector Assemblies - 1794-1008-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1794-1008-ND
Circular Connector Assemblies 1794-1008-ND
3 Position Circular Connector Plug, Male Pins Screw

3 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Lumberg Automation - 05X9402 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Lumberg Automation
05X9402
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Lumberg Automation 05X9402
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSMCK 3 1794-1008-ND 05X9402
Product Name Circular Connector Assemblies Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Standard Circular Connectors - 1-1589061-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers