Lumberg Automation - A Belden Brand Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation 0939 CTX 105

Description
DeviceNet terminating resistor, male micro (M12) connector.
Datasheet
Description
DeviceNet terminating resistor, male micro (M12) connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 0939 CTX 105 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
0939 CTX 105
0939 CTX 105
DeviceNet terminating resistor, male micro (M12) connector.

DeviceNet terminating resistor, male micro (M12) connector.

Datasheet
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation - 05X9119 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation
05X9119
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation 05X9119
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:-; No. of Positions:5 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:- RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:-; No. of Positions:5 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 0939 CTX 105 05X9119
Product Name Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details