Lumberg Automation - A Belden Brand 7/8" Power Field Attachable Connector: Male, RSC 40/13.5

Description
7/8" Power Field Attachable Connector: Male, straight, 4-pin, black housing, 230 V AC/DC, 9 A
Request a Quote Datasheet
Description
7/8" Power Field Attachable Connector: Male, straight, 4-pin, black housing, 230 V AC/DC, 9 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Field Attachable Connector: Male,
RSC 40/13.5
7/8" Power Field Attachable Connector: Male, RSC 40/13.5
7/8" Power Field Attachable Connector: Male, straight, 4-pin, black housing, 230 V AC/DC, 9 A

7/8" Power Field Attachable Connector: Male, straight, 4-pin, black housing, 230 V AC/DC, 9 A

Supplier's Site Datasheet
Circular Connector Assemblies - 1794-1066-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1794-1066-ND
Circular Connector Assemblies 1794-1066-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Conn, Mini 7/8
Chicago, IL, United States
Sensor Conn, Mini 7/8", Plug, 4P, Cable; Product Range Lumberg Automation
05X9379
Sensor Conn, Mini 7/8", Plug, 4P, Cable; Product Range Lumberg Automation 05X9379
SENSOR CONN, MINI 7/8", PLUG, 4P, CABLE; Product Range:-; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, MINI 7/8", PLUG, 4P, CABLE; Product Range:-; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSC 40/13.5 1794-1066-ND 05X9379
Product Name 7/8" Power Field Attachable Connector: Male, Circular Connector Assemblies Sensor Conn, Mini 7/8", Plug, 4P, Cable; Product Range Lumberg Automation
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products