The RSCN 4/9 is a male, straight M12 field attachable connector designed for sensor and actuator applications. It features a 4-pin A-coded configuration and is unshielded, housed in a black PBT casing. The connector supports a rated voltage of 250 V AC/DC and a maximum rated current of 4 A. It is suitable for wire cross sections up to 0.75 mm² and can accommodate cables with diameters ranging from 6 mm to 8 mm. This connector is designed for easy installation with a screw terminal connection and includes a clamping cage for strain relief. It is rated for operation in ambient temperatures from -25°C to +85°C and has an IP65/IP67 protection degree when properly mounted. The connector is compliant with RoHS standards and has UL approval, making it suitable for various industrial applications.
MICRO (M12) Field Attachable, 4, 5, and 8 Pole, Male, Straight and Right Angle with Stainless Steel Coupling Nut.
M12 Field Attachable Connector: male, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
| Lumberg Automation - A Belden Brand | Belden Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | RSCN 4/9 | RSCN 4/9 |
| Product Name | M12 Field Attachable Connector: male, | |
| Connector Type | Circular / Cylindrical Connectors; Micro Connector and Nano Connector | |
| Gender | Male / Plug | Male / Plug |
| Geometry | Straight | |
| Termination | Screw |