Lumberg Automation - A Belden Brand M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC RSCW 4/9

Description
M12 Field Attachable Connector: male, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC
Datasheet
Description
M12 Field Attachable Connector: male, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC - RSCW 4/9 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
RSCW 4/9
M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC RSCW 4/9
M12 Field Attachable Connector: male, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

M12 Field Attachable Connector: male, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

Supplier's Site Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation - 05X9389 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
05X9389
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation 05X9389
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:RSCW Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:RSCW Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSCW 4/9 05X9389
Product Name M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Banana Socket to Mini Banana Socket, Adapter - 8032 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details