Lumberg Automation - A Belden Brand 7/8" Power Field Attachable Connector: Female, RKC 50/16

Description
7/8" Power Field Attachable Connector: Female, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A
Datasheet
Description
7/8" Power Field Attachable Connector: Female, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Field Attachable Connector: Female,
RKC 50/16
7/8" Power Field Attachable Connector: Female, RKC 50/16
7/8" Power Field Attachable Connector: Female, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

7/8" Power Field Attachable Connector: Female, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

Supplier's Site Datasheet
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation
05X9358
Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation 05X9358
SENSOR CONN, 7/8", RCPT, 5POS, CABLE; Product Range:RKC Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONN, 7/8", RCPT, 5POS, CABLE; Product Range:RKC Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RKC 50/16 05X9358
Product Name 7/8" Power Field Attachable Connector: Female, Sensor Conn, 7/8", Rcpt, 5Pos, Cable; Product Range Lumberg Automation
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details