Lumberg Automation - A Belden Brand M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC RSCW 4/7

Description
Micro (M12), Field Attachable, Male, Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet
Description
Micro (M12), Field Attachable, Male, Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSCW 4/7 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSCW 4/7
RSCW 4/7
Micro (M12), Field Attachable, Male, Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Micro (M12), Field Attachable, Male, Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Datasheet
M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC - RSCW 4/7 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
RSCW 4/7
M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC RSCW 4/7
M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

Supplier's Site Datasheet
Rscw 4/7 Package Of 5 Lumberg Automation - 51AH5188 - Newark, An Avnet Company
Chicago, IL, United States
Rscw 4/7 Package Of 5 Lumberg Automation
51AH5188
Rscw 4/7 Package Of 5 Lumberg Automation 51AH5188
RSCW 4/7 Package of 5

RSCW 4/7 Package of 5

Supplier's Site
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation - 05X9388 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
05X9388
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation 05X9388
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Belden Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSCW 4/7 RSCW 4/7 51AH5188 05X9388
Product Name M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC Rscw 4/7 Package Of 5 Lumberg Automation Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details