Lumberg Automation - A Belden Brand Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation RSFM 4/0.5M

Description
Micro (M12), Receptacle, 4-pole, Female for front mounting, panel mount thread M16, IP 67 and NEMA 6P rated.
Datasheet
Description
Micro (M12), Receptacle, 4-pole, Female for front mounting, panel mount thread M16, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSFM 4/0.5M - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSFM 4/0.5M
RSFM 4/0.5M
Micro (M12), Receptacle, 4-pole, Female for front mounting, panel mount thread M16, IP 67 and NEMA 6P rated.

Micro (M12), Receptacle, 4-pole, Female for front mounting, panel mount thread M16, IP 67 and NEMA 6P rated.

Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation - 05X9397 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation
05X9397
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation 05X9397
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:RSFM Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:RSFM Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Connector, M12, Rcpt, 4Pos; Product Range Lumberg Automation - 51AC9492 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos; Product Range Lumberg Automation
51AC9492
Sensor Connector, M12, Rcpt, 4Pos; Product Range Lumberg Automation 51AC9492
SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:RSFM Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:RSFM Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSFM 4/0.5M 05X9397 51AC9492
Product Name Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation Sensor Connector, M12, Rcpt, 4Pos; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug Female / Jack
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) St. Clamp Connector for RG 58 Cable - ET-BFS-CT2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details