Lumberg Automation - A Belden Brand M12 Field Attachable Connector: female, RKC 4/7

Description
Micro (M12), Field Attachable, Female Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Request a Quote Datasheet
Description
Micro (M12), Field Attachable, Female Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKC 4/7 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKC 4/7
RKC 4/7
Micro (M12), Field Attachable, Female Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Micro (M12), Field Attachable, Female Straight, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Datasheet
M12 Field Attachable Connector: female, - RKC 4/7 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: female,
RKC 4/7
M12 Field Attachable Connector: female, RKC 4/7
M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

Supplier's Site Datasheet
Circular Connector Assemblies - 1794-1020-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1794-1020-ND
Circular Connector Assemblies 1794-1020-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation - 41X3172 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation
41X3172
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation 41X3172
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:RKC Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:RKC Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Belden Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RKC 4/7 RKC 4/7 1794-1020-ND 41X3172
Product Name M12 Field Attachable Connector: female, Circular Connector Assemblies Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details