Lumberg Automation - A Belden Brand GDM 2009 J 1N4007 diode, 2C + Ground, 5-10mm cable dia, GDM2009J1N4007 927801118

Description
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer's part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw
Description
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer's part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw

Suppliers

Company
Product
Description
Supplier Links
GDM 2009 J 1N4007 diode, 2C + Ground, 5-10mm cable dia, GDM2009J1N4007 - 70050905 - Allied Electronics, Inc.
Fort Worth, TX, USA
GDM 2009 J 1N4007 diode, 2C + Ground, 5-10mm cable dia, GDM2009J1N4007
70050905
GDM 2009 J 1N4007 diode, 2C + Ground, 5-10mm cable dia, GDM2009J1N4007 70050905
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer's part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw

The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer's part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry.

  • High loading capacity allows connector to be used in high pressure applications
  • Provides high IP ratings again dust and sprayed water
  • Fully interchangeable and intermateable with any DIN 43650 standard connector
  • Allows vibration free locking with a central screw
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70050905
Product Name GDM 2009 J 1N4007 diode, 2C + Ground, 5-10mm cable dia, GDM2009J1N4007
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details