Lumberg Automation - A Belden Brand M12 Field Attachable Connector: male, RSC 3/7

Description
M12 Field Attachable Connector: female, straight, 3-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
Datasheet
Description
M12 Field Attachable Connector: female, straight, 3-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector: male, - RSC 3/7 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: male,
RSC 3/7
M12 Field Attachable Connector: male, RSC 3/7
M12 Field Attachable Connector: female, straight, 3-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

M12 Field Attachable Connector: female, straight, 3-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

Supplier's Site Datasheet
Sensor Conn, 3-6.5Mm, 3P, Plug, Cable; Product Range Lumberg Automation - 39AH7042 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, 3-6.5Mm, 3P, Plug, Cable; Product Range Lumberg Automation
39AH7042
Sensor Conn, 3-6.5Mm, 3P, Plug, Cable; Product Range Lumberg Automation 39AH7042
SENSOR CONN, 3-6.5MM, 3P, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67, NEMA 6P; Connector Coding:-; Current Rating:4A RoHS Compliant: Yes

SENSOR CONN, 3-6.5MM, 3P, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67, NEMA 6P; Connector Coding:-; Current Rating:4A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSC 3/7 39AH7042
Product Name M12 Field Attachable Connector: male, Sensor Conn, 3-6.5Mm, 3P, Plug, Cable; Product Range Lumberg Automation
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22069-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Plug connector - NPQH-D-S12-Q8-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details