The RKCN 4/9 is a female M12 field attachable connector designed for sensor and actuator applications. It features a straight design with 4 pins and A-coding, suitable for unshielded connections. The connector has a rated voltage of 250 V AC/DC and a maximum rated current of 4 A. It is constructed with a black PBT housing and includes a screw terminal connection type, accommodating wire cross sections up to 0.75 mm². The connector is rated for an operating temperature range of -25°C to +85°C and offers IP65 and IP67 protection when properly mounted. It is compliant with RoHS standards and has a UL approval under file E315587. The RKCN 4/9 is suitable for applications requiring reliable connectivity in harsh environments.
MICRO (M12) Field Attachable, 4, 5, and 8 Pole, Female Straight
and Right Angle with Stainless Steel Coupling Nut.
M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
| Lumberg Automation - A Belden Brand | Belden Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | RKCN 4/9 | RKCN 4/9 |
| Product Name | M12 Field Attachable Connector: female, | |
| Connector Type | Circular / Cylindrical Connectors; Micro Connector and Nano Connector | |
| Gender | Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | Screw |