Lumberg Automation - A Belden Brand M12 Field Attachable Connector: male, RSC 3/9

Description
Micro (M12), Field Attachable, Male, Straight, 3-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet
Description
Micro (M12), Field Attachable, Male, Straight, 3-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSC 3/9 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSC 3/9
RSC 3/9
Micro (M12), Field Attachable, Male, Straight, 3-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Micro (M12), Field Attachable, Male, Straight, 3-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Datasheet
M12 Field Attachable Connector: male, - RSC 3/9 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: male,
RSC 3/9
M12 Field Attachable Connector: male, RSC 3/9
M12 Field Attachable Connector: female, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

M12 Field Attachable Connector: female, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

Supplier's Site Datasheet
Sensor Conn, 4-8Mm, 3P, Plug, Cable; Product Range Lumberg Automation - 39AH7043 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, 4-8Mm, 3P, Plug, Cable; Product Range Lumberg Automation
39AH7043
Sensor Conn, 4-8Mm, 3P, Plug, Cable; Product Range Lumberg Automation 39AH7043
SENSOR CONN, 4-8MM, 3P, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67, NEMA 6P; Connector Coding:-; Contact Plating:Gold RoHS Compliant: Yes

SENSOR CONN, 4-8MM, 3P, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67, NEMA 6P; Connector Coding:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lumberg Automation - A Belden Brand Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSC 3/9 RSC 3/9 39AH7043
Product Name M12 Field Attachable Connector: male, Sensor Conn, 4-8Mm, 3P, Plug, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Drawer ® 75 Housing Socket housing flush PCB mount - 075MSP - Anderson Power Products
Specs
Mounting PCB Mount
View Details
2 suppliers