M8 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M8 Screw - mating side, print contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4 A
Pico (M8) Receptacle, Female, 4-Pole for back mounting, PCB mount contacts, panel mount thread M10 x 1, IP 67 and NEMA 6P rated
| Belden Inc. | Lumberg Automation - A Belden Brand | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | RKMHL 4/S 5,5 | RKMHL 4/S 5,5 |
| Product Name | M8 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M8 Screw - mating side, print contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4 A | |
| Gender | Female / Jack | Female / Jack |
| Voltage Rating | 30 volts | 30 volts |
| Current Rating | 4.0 amps | 4.0 amps |
| Connector Type | M8 |