Lumberg Automation - A Belden Brand 7/8" Power Field Attachable Connector: Female, RKC 40/16

Description
7/8" Power Field Attachable Connector: Female, straight, 4-pin, black housing, 230 V AC/DC, 9 A
Request a Quote Datasheet
Description
7/8" Power Field Attachable Connector: Female, straight, 4-pin, black housing, 230 V AC/DC, 9 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Field Attachable Connector: Female,
RKC 40/16
7/8" Power Field Attachable Connector: Female, RKC 40/16
7/8" Power Field Attachable Connector: Female, straight, 4-pin, black housing, 230 V AC/DC, 9 A

7/8" Power Field Attachable Connector: Female, straight, 4-pin, black housing, 230 V AC/DC, 9 A

Supplier's Site Datasheet
Circular Connector Assemblies - 1794-1064-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1794-1064-ND
Circular Connector Assemblies 1794-1064-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Rcpt, 4Pos, Cable; Product Range Lumberg Automation
06X2860
Sensor Conn, 7/8", Rcpt, 4Pos, Cable; Product Range Lumberg Automation 06X2860
SENSOR CONN, 7/8", RCPT, 4POS, CABLE; Product Range:RKC Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONN, 7/8", RCPT, 4POS, CABLE; Product Range:RKC Series; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RKC 40/16 1794-1064-ND 06X2860
Product Name 7/8" Power Field Attachable Connector: Female, Circular Connector Assemblies Sensor Conn, 7/8", Rcpt, 4Pos, Cable; Product Range Lumberg Automation
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details