Lumberg Automation - A Belden Brand M12 Field Attachable Connector: female, RKC 5/9

Description
Micro (M12), Field Attachable, Female Straight, 5-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet
Description
Micro (M12), Field Attachable, Female Straight, 5-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKC 5/9 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKC 5/9
RKC 5/9
Micro (M12), Field Attachable, Female Straight, 5-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Micro (M12), Field Attachable, Female Straight, 5-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Datasheet
M12 Field Attachable Connector: female, - RKC 5/9 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: female,
RKC 5/9
M12 Field Attachable Connector: female, RKC 5/9
M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

Supplier's Site Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation - 05X9356 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation
05X9356
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation 05X9356
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:RKC Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:RKC Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RKC 5/9 RKC 5/9 05X9356
Product Name M12 Field Attachable Connector: female, Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79051-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details