Lumberg Automation - A Belden Brand M12 Field Attachable Connector: female, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC RKCW 5/9

Description
M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
Datasheet
Description
M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector: female, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC - RKCW 5/9 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: female, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC
RKCW 5/9
M12 Field Attachable Connector: female, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC RKCW 5/9
M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

M12 Field Attachable Connector: male, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

Supplier's Site Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation - 05X9363 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation
05X9363
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation 05X9363
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:RKCW Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:RKCW Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RKCW 5/9 05X9363
Product Name M12 Field Attachable Connector: female, angled, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
D-Sub Connector Assemblies - 2262-A29052-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details