Lumberg Automation - A Belden Brand Sensor Conn, 6-8Mm, 4P, Plug, Cable; Product Range Lumberg Automation RSCIS 4D/9

Description
SENSOR CONN, 6-8MM, 4P, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65, IP67; Connector Coding:D Coded; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, 6-8MM, 4P, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65, IP67; Connector Coding:D Coded; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, 6-8Mm, 4P, Plug, Cable; Product Range Lumberg Automation - 39AH7049 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, 6-8Mm, 4P, Plug, Cable; Product Range Lumberg Automation
39AH7049
Sensor Conn, 6-8Mm, 4P, Plug, Cable; Product Range Lumberg Automation 39AH7049
SENSOR CONN, 6-8MM, 4P, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65, IP67; Connector Coding:D Coded; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, 6-8MM, 4P, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP65, IP67; Connector Coding:D Coded; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AH7049
Product Name Sensor Conn, 6-8Mm, 4P, Plug, Cable; Product Range Lumberg Automation
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details