Lumberg Automation - A Belden Brand 7/8" Power Field Attachable Connector: Male, RSC 50/16

Description
Mini, Field Attachable, Male, 5-Pole with screw terminations for wire size up to 16 AWG.
Request a Quote Datasheet
Description
Mini, Field Attachable, Male, 5-Pole with screw terminations for wire size up to 16 AWG.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSC 50/16 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSC 50/16
RSC 50/16
Mini, Field Attachable, Male, 5-Pole with screw terminations for wire size up to 16 AWG.

Mini, Field Attachable, Male, 5-Pole with screw terminations for wire size up to 16 AWG.

Datasheet
7/8
St. Louis, MO, United States
7/8" Power Field Attachable Connector: Male,
RSC 50/16
7/8" Power Field Attachable Connector: Male, RSC 50/16
7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

Supplier's Site Datasheet
Circular Connector Assemblies - 1794-1070-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1794-1070-ND
Circular Connector Assemblies 1794-1070-ND
5 Position Circular Connector Receptacle, Male Pins Screw

5 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Conn, Mini 7/8
Chicago, IL, United States
Sensor Conn, Mini 7/8", Plug, 5P, Cable; Product Range Lumberg Automation
05X9384
Sensor Conn, Mini 7/8", Plug, 5P, Cable; Product Range Lumberg Automation 05X9384
SENSOR CONN, MINI 7/8", PLUG, 5P, CABLE; Product Range:-; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, MINI 7/8", PLUG, 5P, CABLE; Product Range:-; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Belden Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSC 50/16 RSC 50/16 1794-1070-ND 05X9384
Product Name 7/8" Power Field Attachable Connector: Male, Circular Connector Assemblies Sensor Conn, Mini 7/8", Plug, 5P, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data