Lumberg Automation - A Belden Brand Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Lumberg Automation 0939 CTX 303

Description
DeviceNet terminating resistor, male mini (7/8) connector.
Datasheet
Description
DeviceNet terminating resistor, male mini (7/8) connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 0939 CTX 303 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
0939 CTX 303
0939 CTX 303
DeviceNet terminating resistor, male mini (7/8) connector.

DeviceNet terminating resistor, male mini (7/8) connector.

Datasheet
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Lumberg Automation
06X3957
Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Lumberg Automation 06X3957
SENSOR CONN, 7/8", PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:-; No. of Positions:5 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:- RoHS Compliant: Yes

SENSOR CONN, 7/8", PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:-; No. of Positions:5 Positions; Sensor Contact Type:-; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 0939 CTX 303 06X3957
Product Name Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details