Lumberg Automation - A Belden Brand M12 Field Attachable Connector: male, RSC 4/9

Description
M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
Request a Quote
Description
M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RSC 4/9 is a male M12 field attachable connector designed for sensor and actuator applications. It features a straight design with 4 pins, A-coding, and is unshielded. The connector is constructed with a black PBT housing and is rated for a maximum operating voltage of 230 V AC/DC and a rated current of 4 A. It supports a maximum wire cross-section of 0.75 mm² and utilizes a screw terminal connection type. This connector is suitable for cable diameters ranging from vò6 to vò8 mm and is equipped with a clamping cage for strain relief. It has an IP65 and IP67 protection rating, making it suitable for harsh environments. The operating temperature range is from -25°C to +85°C, ensuring versatility in various applications. The connector complies with RoHS standards and has UL approval, indicating its reliability and safety in electrical applications.

Datasheet Summary
Powered by GS/AI

The RSC 4/9 is a male M12 field attachable connector designed for sensor and actuator applications. It features a straight design with 4 pins, A-coding, and is unshielded. The connector is constructed with a black PBT housing and is rated for a maximum operating voltage of 230 V AC/DC and a rated current of 4 A. It supports a maximum wire cross-section of 0.75 mm² and utilizes a screw terminal connection type. This connector is suitable for cable diameters ranging from vò6 to vò8 mm and is equipped with a clamping cage for strain relief. It has an IP65 and IP67 protection rating, making it suitable for harsh environments. The operating temperature range is from -25°C to +85°C, ensuring versatility in various applications. The connector complies with RoHS standards and has UL approval, indicating its reliability and safety in electrical applications.

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector: male, - RSC 4/9 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: male,
RSC 4/9
M12 Field Attachable Connector: male, RSC 4/9
M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

M12 Field Attachable Connector: female, straight, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

Supplier's Site Datasheet
Circular Connector Assemblies - 1794-1042-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1794-1042-ND
Circular Connector Assemblies 1794-1042-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number RSC 4/9 1794-1042-ND
Product Name M12 Field Attachable Connector: male, Circular Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data