Lumberg Automation - A Belden Brand Circular Connector Assemblies RSC 4/DUO

Description
Micro (M12), Field Attachable - DUO, Male, Straight, 4-pole, for up to 18 AWG wires, brass nickel plated, nylon shell - dual cable entry, IP 67 and NEMA 6P rated.
Request a Quote Datasheet
Description
Micro (M12), Field Attachable - DUO, Male, Straight, 4-pole, for up to 18 AWG wires, brass nickel plated, nylon shell - dual cable entry, IP 67 and NEMA 6P rated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSC 4/DUO - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSC 4/DUO
RSC 4/DUO
Micro (M12), Field Attachable - DUO, Male, Straight, 4-pole, for up to 18 AWG wires, brass nickel plated, nylon shell - dual cable entry, IP 67 and NEMA 6P rated.

Micro (M12), Field Attachable - DUO, Male, Straight, 4-pole, for up to 18 AWG wires, brass nickel plated, nylon shell - dual cable entry, IP 67 and NEMA 6P rated.

Datasheet
Circular Connector Assemblies - 1794-1022-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1794-1022-ND
Circular Connector Assemblies 1794-1022-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation - 05X9376 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
05X9376
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation 05X9376
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSC 4/DUO 1794-1022-ND 05X9376
Product Name Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details