Lumberg Automation - A Belden Brand Sensor Connector, Receptacle, M12; Product Range Lumberg Automation FWD 5

Description
Micro (M12) male to female feed through receptacle, panel mount thread M16.
Datasheet
Description
Micro (M12) male to female feed through receptacle, panel mount thread M16.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FWD 5 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
FWD 5
FWD 5
Micro (M12) male to female feed through receptacle, panel mount thread M16.

Micro (M12) male to female feed through receptacle, panel mount thread M16.

Datasheet
Sensor Connector, Receptacle, M12; Product Range Lumberg Automation - 05X9351 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, Receptacle, M12; Product Range Lumberg Automation
05X9351
Sensor Connector, Receptacle, M12; Product Range Lumberg Automation 05X9351
SENSOR CONNECTOR, RECEPTACLE, M12; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, RECEPTACLE, M12; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Crimp Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site
Male-Female Feed Through Receptacle, M12; Product Range Lumberg Automation - 29AH5742 - Newark, An Avnet Company
Chicago, IL, United States
Male-Female Feed Through Receptacle, M12; Product Range Lumberg Automation
29AH5742
Male-Female Feed Through Receptacle, M12; Product Range Lumberg Automation 29AH5742
MALE-FEMALE FEED THROUGH RECEPTACLE, M12; Product Range:-; Sensor Connector Size:M12; Gender:Plug, Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68, RoHS Compliant: Yes

MALE-FEMALE FEED THROUGH RECEPTACLE, M12; Product Range:-; Sensor Connector Size:M12; Gender:Plug, Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FWD 5 05X9351
Product Name Sensor Connector, Receptacle, M12; Product Range Lumberg Automation
Connector Type Micro Connector and Nano Connector
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details