Lumberg Automation - A Belden Brand Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lumberg Automation RSC 8/9

Description
Micro (M12), Field Attachable, Male, Straight, 8-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet
Description
Micro (M12), Field Attachable, Male, Straight, 8-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSC 8/9 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSC 8/9
RSC 8/9
Micro (M12), Field Attachable, Male, Straight, 8-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Micro (M12), Field Attachable, Male, Straight, 8-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Datasheet
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lumberg Automation - 05X9386 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lumberg Automation
05X9386
Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lumberg Automation 05X9386
SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSC 8/9 05X9386
Product Name Sensor Connector, M12, Plug, 8Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products