Lumberg Automation - A Belden Brand Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Lumberg Automation RKMCK 4

Description
Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.
Datasheet
Description
Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKMCK 4 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKMCK 4
RKMCK 4
Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.

Pico (M8) Field Attachable Connector, Female, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.

Datasheet
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Lumberg Automation - 05X9371 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Lumberg Automation
05X9371
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Lumberg Automation 05X9371
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RKMCK 4 05X9371
Product Name Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110912 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details