Lumberg Automation - A Belden Brand Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Lumberg Automation RSMC 4

Description
Pico (M8) Field Attachable Connector, Male, Straight, 4-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.
Datasheet
Description
Pico (M8) Field Attachable Connector, Male, Straight, 4-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSMC 4 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSMC 4
RSMC 4
Pico (M8) Field Attachable Connector, Male, Straight, 4-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.

Pico (M8) Field Attachable Connector, Male, Straight, 4-Pole, 0.34mm_ max with solder termination, IP 67 and NEMA 6P rated.

Datasheet
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Lumberg Automation - 05X9401 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Lumberg Automation
05X9401
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Lumberg Automation 05X9401
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSMC 4 05X9401
Product Name Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products