Lumberg Automation - A Belden Brand Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation 0976 PMC 101

Description
Profibus-DP field attachable, straight male 5-pole Micro (M12) connector, screw terminal connection, fully shielded.
Datasheet
Description
Profibus-DP field attachable, straight male 5-pole Micro (M12) connector, screw terminal connection, fully shielded.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 0976 PMC 101 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
0976 PMC 101
0976 PMC 101
Profibus-DP field attachable, straight male 5-pole Micro (M12) connector, screw terminal connection, fully shielded.

Profibus-DP field attachable, straight male 5-pole Micro (M12) connector, screw terminal connection, fully shielded.

Datasheet
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation - 05X9414 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation
05X9414
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation 05X9414
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Contact Plating:- RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:PROFIBUS Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 0976 PMC 101 05X9414
Product Name Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 8719B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details