Lumberg Automation - A Belden Brand GDM 2009 J Black,(UL),Type A, 2C + Ground, 4.5mm-7mm Cable Diameter, GDM2009J 931236100

Description
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw
Description
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw

Suppliers

Company
Product
Description
Supplier Links
GDM 2009 J Black,(UL),Type A, 2C + Ground, 4.5mm-7mm Cable Diameter, GDM2009J - 70050900 - Allied Electronics, Inc.
Fort Worth, TX, USA
GDM 2009 J Black,(UL),Type A, 2C + Ground, 4.5mm-7mm Cable Diameter, GDM2009J
70050900
GDM 2009 J Black,(UL),Type A, 2C + Ground, 4.5mm-7mm Cable Diameter, GDM2009J 70050900
The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments. GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated. The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry. High loading capacity allows connector to be used in high pressure applications Provides high IP ratings again dust and sprayed water Fully interchangeable and intermateable with any DIN 43650 standard connector Allows vibration free locking with a central screw

The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves, pressure sensors, flow controllers and control systems operated in demanding physical environments.
GDM Series connectors provide high IP ratings against dust and sprayed water with vibration free locking with a central screw. Optional built in electronic components such as LED status indicators, rectifiers, and circuit protection components, allow the GDM Series to be connected to devices where the functions have not been integrated.
The GDM Series is built to the DIN 43650 standard, which means it is full interchangeable and can be inter-mated with any other manufacturer’s part built to the same DIN standard. This series can be used wherever a metal free environment is required, for example in the food sector and chemical industry.


  • High loading capacity allows connector to be used in high pressure applications
  • Provides high IP ratings again dust and sprayed water
  • Fully interchangeable and intermateable with any DIN 43650 standard connector
  • Allows vibration free locking with a central screw
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70050900
Product Name GDM 2009 J Black,(UL),Type A, 2C + Ground, 4.5mm-7mm Cable Diameter, GDM2009J
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 018591-000 - TE Connectivity
Specs
Termination Solder
View Details
3 suppliers
DC Micro (M12) receptacle - 888D-F4AC2-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NASQ-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details