Lumberg Automation - A Belden Brand 7/8" Power Field Attachable Connector: Male, RSC 50/9

Description
7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A
Datasheet
Description
7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8
St. Louis, MO, United States
7/8" Power Field Attachable Connector: Male,
RSC 50/9
7/8" Power Field Attachable Connector: Male, RSC 50/9
7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

7/8" Power Field Attachable Connector: Male, straight, 5-pin(4+PE), black housing, 230 V AC/DC, 9 A

Supplier's Site Datasheet
Sensor Conn, Mini 7/8
Chicago, IL, United States
Sensor Conn, Mini 7/8", Plug, 5P, Cable; Product Range Lumberg Automation
05X9385
Sensor Conn, Mini 7/8", Plug, 5P, Cable; Product Range Lumberg Automation 05X9385
SENSOR CONN, MINI 7/8", PLUG, 5P, CABLE; Product Range:-; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, MINI 7/8", PLUG, 5P, CABLE; Product Range:-; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RSC 50/9 05X9385
Product Name 7/8" Power Field Attachable Connector: Male, Sensor Conn, Mini 7/8", Plug, 5P, Cable; Product Range Lumberg Automation
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details