M8 Insert Sensor/Actuator Receptacle Connector: Male, insert with light indicator windows, M8 - mating side, solder contacts - connecting side, 4-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 4 A (24 AWG)
Pico (M8) Insert, Male, 4-pole, snap-in/threaded PCB mount, mounting hole for LED, solid or hollow contact.
| Belden Inc. | Lumberg Automation - A Belden Brand | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | RSMED 4 | RSMED 4 |
| Product Name | M8 Insert Sensor/Actuator Receptacle Connector | |
| Gender | Female / Jack | Male / Plug |
| Voltage Rating | 30 volts | 60 volts |
| Current Rating | 4.0 to 24.0 amps | 4.0 amps |
| Connector Type | M8 |