Lumberg Automation - A Belden Brand Connector, Asbsa 2 M12-3; Product Range Lumberg Automation 58911

Description
CONNECTOR, ASBSA 2 M12-3; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:3 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, ASBSA 2 M12-3; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:3 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Asbsa 2 M12-3; Product Range Lumberg Automation - 55T8218 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Asbsa 2 M12-3; Product Range Lumberg Automation
55T8218
Connector, Asbsa 2 M12-3; Product Range Lumberg Automation 55T8218
CONNECTOR, ASBSA 2 M12-3; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:3 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes

CONNECTOR, ASBSA 2 M12-3; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:3 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55T8218
Product Name Connector, Asbsa 2 M12-3; Product Range Lumberg Automation
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products