Lumberg Automation - A Belden Brand M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC RKCW 4/7

Description
Micro (M12), Field Attachable, Female Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet
Description
Micro (M12), Field Attachable, Female Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RKCW 4/7 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RKCW 4/7
RKCW 4/7
Micro (M12), Field Attachable, Female Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Micro (M12), Field Attachable, Female Right Angle, 4-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.

Datasheet
M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC - RKCW 4/7 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC
RKCW 4/7
M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC RKCW 4/7
M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC

Supplier's Site Datasheet
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation - 05X9361 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation
05X9361
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation 05X9361
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:RKCW Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:RKCW Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RKCW 4/7 RKCW 4/7 05X9361
Product Name M12 Field Attachable Connector: female, angled, 4-pin, A-coded, unshielded, black housing, screw type, 230 V AC/DC Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

OBD extension male to Female OBDII J1962 connector - QLC16099 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Micro Usb Cable-10152719-Z0026Yylf / Amphenol Communications Solutions - 04AJ5360 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector; USB
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details