PROFIBUS Data Receptacle Connector: Male, front mount, M12 - mating side, print contacts - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4 A
Profibus-DP straight male Micro (M12) receptacle for PCB mount, PG9 panel cut-out, front mount.
| Belden Inc. | Lumberg Automation - A Belden Brand | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 0976 PMC 152 | 0976 PMC 152 |
| Product Name | PROFIBUS Data Receptacle Connector: Male, front mount, M12 - mating side, print contacts - connecting side, 5-pin, B-coded, unshielded, metallic grey housing, 50 V AC / 60 V DC, 4 A | |
| Gender | Male / Plug; Female / Jack | Male / Plug |
| Voltage Rating | 50 to 60 volts | 63 volts |
| Current Rating | 4.0 amps | 4.0 amps |
| Category | Micro Connector and Nano Connector |