M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 2 A
Micro (M12), Receptacle, 8-Pole, Female for back mounting, PCB mount contacts, panel mount thread PG 9.
| Belden Inc. | Lumberg Automation - A Belden Brand | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | RKHL 8/S 5,5 | RKHL 8/S 5,5 |
| Product Name | M12 Standard Sensor/Actuator Receptacle Connector: Female, rear mount, M12 - mating side, print contacts - connecting side, 8-pin, A-coded, unshielded, metallic grey housing, 30 V AC/DC, 2 A | |
| Gender | Female / Jack | Female / Jack |
| Voltage Rating | 30 volts | 60 volts |
| Current Rating | 2.0 amps | 2.0 amps |
| Category | Micro Connector and Nano Connector |