The M12 Sensor Connector, part number 05X9360, is a field-attachable female connector designed for use in various applications requiring reliable connectivity. It features 8 positions and utilizes screw terminals for secure connections. The connector is constructed from durable materials, including a PBT housing and CuZn contacts that are pre-nickeled and gold-plated to ensure optimal conductivity and corrosion resistance. This connector is rated for an operating temperature range of -25°C to +90°C and has an IP67/NEMA 6P protection rating, making it suitable for harsh environments. It supports a nominal current of 2 A at 40°C and a nominal voltage of 30 V for 8 poles. The connector can accommodate cable diameters ranging from 4.0 to 8.0 mm, providing flexibility in installation. With a contact resistance of ,â§ 5 mΩ and insulation resistance greater than 10^9 Ω, this connector is designed for reliable performance in demanding applications.
Micro (M12), Field Attachable, Female Straight, 8-pole, for up to 18 AWG / 20 AWG wires, IP 67 and NEMA 6P rated.
SENSOR CONNECTOR, M12, RCPT, 8POS, CABLE; Product Range:RKC Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
| Lumberg Automation - A Belden Brand | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | RKC 8/9 | 05X9360 |
| Product Name | Sensor Connector, M12, Rcpt, 8Pos, Cable; Product Range Lumberg Automation | |
| Connector Type | Circular / Cylindrical Connectors; Micro Connector and Nano Connector | |
| Gender | Female / Jack | Female / Jack |
| Geometry | Straight | |
| Termination | Screw |