Lumberg Automation - A Belden Brand Connector, Fasbs 2 M12-5S; Product Range Lumberg Automation 51645

Description
CONNECTOR, FASBS 2 M12-5S; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FASBS 2 M12-5S; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Fasbs 2 M12-5S; Product Range Lumberg Automation - 29AH8843 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fasbs 2 M12-5S; Product Range Lumberg Automation
29AH8843
Connector, Fasbs 2 M12-5S; Product Range Lumberg Automation 29AH8843
CONNECTOR, FASBS 2 M12-5S; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes

CONNECTOR, FASBS 2 M12-5S; Product Range:-; Gender:Receptacle; Contact Termination Type:Screw; No. of Contacts:5 Contact; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Contact Material:Copper, Zinc; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AH8843
Product Name Connector, Fasbs 2 M12-5S; Product Range Lumberg Automation
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details