Lumberg Automation - A Belden Brand M12 Field Attachable Connector: female, RKC 5/7

Description
M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC
Datasheet
Description
M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Field Attachable Connector: female, - RKC 5/7 - Belden Inc.
St. Louis, MO, United States
M12 Field Attachable Connector: female,
RKC 5/7
M12 Field Attachable Connector: female, RKC 5/7
M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

M12 Field Attachable Connector: male, straight, 5-pin, A-coded, unshielded, black housing, screw type, 50 V AC / 60 V DC

Supplier's Site Datasheet
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation - 05X9355 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation
05X9355
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation 05X9355
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:RKC Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:RKC Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number RKC 5/7 05X9355
Product Name M12 Field Attachable Connector: female, Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Lumberg Automation
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details