Lumberg Automation - A Belden Brand Circular Connector Assemblies RSMCK 4

Description
Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.
Request a Quote Datasheet
Description
Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RSMCK 4 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
RSMCK 4
RSMCK 4
Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.

Pico (M8) Field Attachable Connector, Male, Straight, Screw Termination, 4-Pole, for wire size from 26 AWG up to 20 AWG, IP 67 / NEMA 6P rated.

Datasheet
Circular Connector Assemblies - 1794-1011-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1794-1011-ND
Circular Connector Assemblies 1794-1011-ND
4 Position Circular Connector Plug, Male Pins Screw

4 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Lumberg Automation - 05X9403 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Lumberg Automation
05X9403
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Lumberg Automation 05X9403
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:RSMCK Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:RSMCK Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RSMCK 4 1794-1011-ND 05X9403
Product Name Circular Connector Assemblies Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Lumberg Automation
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data