Eaton Corporation Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
CIRCUIT PROTECTOR, COMMON TRIP TYPE 2 INCH W SIZE BR LOADCENTER USED ON 14 TO 4 AWG (ALUMINUM/COPPER) WIRE SIZE UL 943 APPROVAL 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING...
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 100 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 16 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 160 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 20 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 25 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 32 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 40 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 50 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 63 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, FIXED THERMAL FIXED MAGNETIC TYPE 690 MAX. AC VOLTAGE RATING 690 VAC VOLTAGE RATING 100 KILOAMPERE AT 415 VAC INTERRUPTING RATING 80 AMPERE AT 40 DEG C CURRENT...
MOLDED CASE, THERMAL MAGNETIC TYPE 1.375 INCH W X 3.375 INCH D X 6 INCH H SIZE 277 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 277 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 1.38 INCH W X 3.38 INCH D X 6 INCH H SIZE 277 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING 277 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 2 INCH W X 2.62 INCH D X 4.87 INCH H SIZE 480 MAX. AC VOLTAGE RATING 220 TO 240/380 TO 415 VAC AT 50/60...
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 2.75 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 277 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 120/277 VAC AT 50/60 HZ, 125 VDC (UL 489) VOLTAGE RATING 65...
MOLDED CASE, THERMAL MAGNETIC TYPE 277 MAX. AC VOLTAGE RATING 125 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240 VAC AT 50/60 HZ, 480 VAC STAR/277 VAC AT 50/60 HZ,...
MOLDED CASE, THERMAL MAGNETIC TYPE 3 INCH W X 2.62 INCH D X 4.87 INCH H SIZE 480 MAX. AC VOLTAGE RATING 220 TO 240/380 TO 415 VAC AT 50/60...
MOLDED CASE, THERMAL MAGNETIC TYPE 3 INCH W X 2.63 INCH D X 4.88 INCH H SIZE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL...
MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 600 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL APPROVAL 600...
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT...
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480 VAC AT 50/60 HZ, 125/250 VDC (UL) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC,...
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480 VAC AT 50/60 HZ, 250 VDC (UL) VOLTAGE RATING 65 KILOAMPERE AT 240 VAC,...
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 480 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 22...
MOLDED CASE, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 65...
MOLDED CASE, THERMAL MAGNETIC TYPE 5.5 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL APPROVAL 600...
MOLDED CASE, THERMAL MAGNETIC TYPE 5.5 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT...

<< Prev Next >>