Eaton Corporation Non Interchangeable Trip Breaker FD3060J01

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL) 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 60 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) LOAD LUG TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD AS 2184, BS 4752, IEC 157-1, NEMA AB-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 FUNGUS TREATED MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL) 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 60 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) LOAD LUG TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD AS 2184, BS 4752, IEC 157-1, NEMA AB-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 FUNGUS TREATED MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - FD3060J01 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
FD3060J01
Non Interchangeable Trip Breaker FD3060J01
MOLDED CASE, THERMAL MAGNETIC TYPE 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL) 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 60 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) LOAD LUG TERMINAL TYPE F FRAME TYPE APPLICABLE STANDARD AS 2184, BS 4752, IEC 157-1, NEMA AB-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660 FUNGUS TREATED MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FD MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 4.125 INCH W X 3.375 INCH D X 6 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 600 VAC AT 50/60 HZ, 250 VDC VOLTAGE RATING
  • 65 KILOAMPERE AT 240 VAC, 25 KILOAMPERE AT 480 VAC, 18 KILOAMPERE AT 600 VAC, 10 KILOAMPERE AT 250 VDC (UL)
  • 65 KILOAMPERE AT 220/240 VAC, 35 KILOAMPERE AT 380/415/440 VAC, 18 KILOAMPERE AT 500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 60 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • LOAD LUG TERMINAL TYPE
  • F FRAME TYPE
  • APPLICABLE STANDARD AS 2184, BS 4752, IEC 157-1, NEMA AB-1, NF C 63-120, SABS 156, SEV 157-1, VDE 0660
  • FUNGUS TREATED
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number FD3060J01
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 600 volts
Rated DC Voltage 250 volts
Rated Current 60 amps
Rated Breaking Capacity 10000 to 65000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-211-2.3-424-ND - DigiKey
Specs
Rated Current 2.3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - Q513-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D16UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 16 amps
View Details
4 suppliers