Eaton Corp. / Commercial Controls Division Circuit Breaker, 2 Pole, 30A; Product Range Eaton Cutler Hammer FD2030

Description
CIRCUIT BREAKER, 2 POLE, 30A; Product Range:FD Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 30A; Product Range:FD Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 30A; Product Range Eaton Cutler Hammer - 50K7136 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 30A; Product Range Eaton Cutler Hammer
50K7136
Circuit Breaker, 2 Pole, 30A; Product Range Eaton Cutler Hammer 50K7136
CIRCUIT BREAKER, 2 POLE, 30A; Product Range:FD Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 30A; Product Range:FD Series; Current Rating:30A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 5422672 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5422672
Molded Case Circuit Breaker 5422672
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 30 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 30 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 50K7136 5422672
Product Name Circuit Breaker, 2 Pole, 30A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Circuit Breakers - 1236691 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
Electronic circuit breaker - 787-1664/212-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0705N -  - VICFUSE
Specs
Rated AC Voltage 125 volts
Rated DC Voltage 12 volts
Rated Current 1.5 to 10 amps
View Details