Eaton Corporation Non Interchangeable Trip Breaker GD3060KC

Description
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 60 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES STEEL COLLAR MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
Datasheet
Description
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 60 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES STEEL COLLAR MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - GD3060KC - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
GD3060KC
Non Interchangeable Trip Breaker GD3060KC
MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE 480 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING UL, CSA APPROVAL 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING 60 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE G FRAME TYPE INCLUDES STEEL COLLAR MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V GD MODEL
  • MOLDED CASE SWITCH, THERMAL MAGNETIC TYPE
  • 480 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • UL, CSA APPROVAL
  • 240/480 VAC AT 50/60 HZ, 250 VDC (UL 489) VOLTAGE RATING
  • 60 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM PRESSURE LINE TERMINAL, PRESSURE LOAD TERMINAL TERMINAL TYPE
  • G FRAME TYPE
  • INCLUDES STEEL COLLAR
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • GD MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number GD3060KC
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 480 volts
Rated DC Voltage 250 volts
Rated Current 60 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A G Frame Molded Case Ckt-BKR - 140G-G2C3-C80-KA - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap;C - 70076916 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 8 amps
View Details
2 suppliers