Eaton Corporation Datasheets for Capacitive Proximity Sensors
Capacitive proximity sensors detect the presence or proximity of a target using capacitive technology.
Capacitive Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG... | |
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG... | |
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 35 VDC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE SMOOTH BARREL CONSTRUCTION -13 TO 158 DEG... | |
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 2 M CABLE CONNECTION TYPE 3 WIRE(S) 10 TO 35 VDC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158 DEG... | |
| CORROSION RESISTANT GLASS REINFORCED PLASTIC MATERIAL 3 PIN MICRO CONNECTOR CONNECTION TYPE 2 WIRE(S) 20 TO 250 VAC OPERATING VOLTAGE NEMA 1/2/3/3S/4/12/13, IP65 ENCLOSURE THREADED BARREL CONSTRUCTION -13 TO 158... |