Eaton Corporation Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| FULL VOLTAGE, COMBINATION NON-REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING NEMA CONSTRUCTION STANDARD 24 V COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3 HP AT 230... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 240 V AT 50 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 380 TO 415 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 2 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 277 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 2 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 380 TO 415 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 3 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 3 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 380 TO 415 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 25 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 25 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 380 TO 415 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 380 TO 415 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 75 HP... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 380 TO 415 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 208 V AT 60... | |
| FULL VOLTAGE, REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 V AT 50/60... | |
| FULL VOLTAGE, REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 440 V AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 208 V AT 60... | |
| FULL VOLTAGE, REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 440 V AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC C SIZE 12 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC C SIZE 12 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC C SIZE 12 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 440 V AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC E SIZE 25 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50... | |
| FULL VOLTAGE, REVERSING TYPE IEC F SIZE 32 AMPERE (UL, IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120... | |
| FULL VOLTAGE, REVERSING TYPE IEC F SIZE 32 AMPERE (UL/IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC... | |
| FULL VOLTAGE, REVERSING TYPE IEC G SIZE 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC G SIZE 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC... | |
| FULL VOLTAGE, REVERSING TYPE IEC G SIZE 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC H SIZE 44 AMPERE (UL), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC H SIZE 44 AMPERE (UL), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, REVERSING TYPE IEC H SIZE 44 AMPERE (UL), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC J SIZE 60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC J SIZE 60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, REVERSING TYPE IEC J SIZE 60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC K SIZE 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC K SIZE 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC... | |
| FULL VOLTAGE, REVERSING TYPE IEC L SIZE 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC L SIZE 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE... | |
| FULL VOLTAGE, REVERSING TYPE IEC L SIZE 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC L SIZE 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC L SIZE 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC M SIZE 105 AMPERE (UL), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V... | |
| FULL VOLTAGE, REVERSING TYPE IEC N SIZE 140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1 HP AT... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1 HP AT... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1/3 HP AT... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1/3 HP AT... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 25 HP AT... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| FULL VOLTAGE, REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230 V... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230 V... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT 230 V... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230 V... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230 V... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT... | |
| MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 7-1/2 HP AT 230 V, 10 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 10 HP AT 230 V, 15 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT 230... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 50 AMPERE MOTOR FLA 15 HP AT 230 V, 30 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 60 AMPERE MOTOR FLA 20 HP AT 230 V, 40 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 7-1/2 HP AT 230 V, 10 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 10 HP AT 230 V, 15 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 40 AMPERE MOTOR FLA 10 HP AT 230 V, 20 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 50 AMPERE MOTOR FLA 15 HP AT 230 V, 30 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 60 AMPERE MOTOR FLA 20 HP AT 230 V, 40 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 7-1/2 HP AT 230 V, 10 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 10 HP AT 230 V, 15 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 10 HP AT 230 V, 20 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT 230... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 50 AMPERE MOTOR FLA 15 HP AT 230 V, 30 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 60 AMPERE MOTOR FLA 20 HP AT 230 V, 40 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 10 HP AT 230 V, 15 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT 230... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 50 AMPERE MOTOR FLA 15 HP AT 230 V, 30 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 60 AMPERE MOTOR FLA 20 HP AT 230 V, 40 HP AT 460/575... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230 V POWER... | |
| MAGNETIC TYPE OPEN ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 50 AMPERE MOTOR FLA 15 HP AT 230 V, 30 HP AT 460/575... | |
| NON REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 208 V AT 60 HZ... | |
| NON REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ,... | |
| NON REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 V AT 50/60 HZ... | |
| NON REVERSING TYPE IEC A SIZE 7 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 440 V AT 50 HZ,... | |
| NON REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ,... | |
| NON REVERSING TYPE IEC B SIZE 10 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 V AT 50/60 HZ... | |
| NON REVERSING TYPE IEC C SIZE 12 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE IEC C SIZE 12 AMPERE (UL), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ,... | |
| NON REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE IEC D SIZE 18 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ,... | |
| NON REVERSING TYPE IEC E SIZE 25 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ,... | |
| NON REVERSING TYPE IEC E SIZE 25 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ,... | |
| NON REVERSING TYPE IEC E SIZE 25 AMPERE (UL), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 V AT 50/60 HZ... | |
| NON REVERSING TYPE IEC F SIZE 32 AMPERE (UL, IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V... | |
| NON REVERSING TYPE IEC F SIZE 32 AMPERE (UL/IEC THERMAL CURRENT) CURRENT RATING OPEN, DIN RAIL MOUNT ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT... | |
| NON REVERSING TYPE IEC G SIZE 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT... | |
| NON REVERSING TYPE IEC G SIZE 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT... | |
| NON REVERSING TYPE IEC G SIZE 37 AMPERE (UL), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO... | |
| NON REVERSING TYPE IEC H SIZE 44 AMPERE (UL), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT... | |
| NON REVERSING TYPE IEC J SIZE 60 AMPERE (UL), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT... | |
| NON REVERSING TYPE IEC K SIZE 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT... | |
| NON REVERSING TYPE IEC K SIZE 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT... | |
| NON REVERSING TYPE IEC K SIZE 73 AMPERE (UL), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT... | |
| NON REVERSING TYPE IEC L SIZE 85 AMPERE (UL), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT... | |
| NON REVERSING TYPE IEC M SIZE 105 AMPERE (UL), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT... | |
| NON REVERSING TYPE IEC M SIZE 105 AMPERE (UL), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 V AT 60 HZ COIL VOLTAGE 1NO... | |
| NON REVERSING TYPE IEC N SIZE 140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 V AT 60 HZ COIL VOLTAGE 1NO... | |
| NON REVERSING TYPE IEC N SIZE 140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT... | |
| NON REVERSING TYPE NEMA 00 SIZE UL, CSA APPROVAL OPEN ENCLOSURE 9 AMPERE CURRENT RATING 5 POLE(S) NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ... | |
| NON REVERSING TYPE NEMA 4 SIZE UL, CSA APPROVAL OPEN ENCLOSURE 135 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ... | |
| NON-REVERSING TYPE 140 AMPERE (UL), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING IEC CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V 60 HZ COIL VOLTAGE 37 KW AT 220... |
| Next >> |