Eaton Corporation Datasheets for Rotary Limit Switches

Rotary limit switches use physically-actuated levers to rotate a shaft and operate the contacts in a switch, making them change state. Most products feature a rugged design and are suitable for factory and/or industrial applications; however, because these switches contain mechanical parts, they wear over time. Typically, rotary limit switches are slower than noncontact, electrical devices such as proximity sensors and photoelectric sensors.
Rotary Limit Switches: Learn more

Product Name Notes
1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE, SPRING RETURN TO CENTER OPERATION TYPE 600 VAC/VDC CONTACT RATING UL APPROVAL NEMA 4 ENCLOSURE DIE CAST ZINC BODY MATERIAL...
2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE, SPRING RETURN TO CENTER OPERATION TYPE 600 VAC/VDC CONTACT RATING UL APPROVAL NEMA 4 ENCLOSURE DIE CAST ZINC BODY MATERIAL...
2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT/20 MM CONNECTION TYPE CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 0.69 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER BALL BEARING ROLLER TYPE ADJUSTABLE PRECISION LEVER TYPE BACK ROLLER...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER BALL BEARING ROLLER TYPE STAINLESS STEEL LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STAINLESS STEEL LEVER MATERIAL ADJUSTABLE...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER OFFSET INBOARD, BALL BEARING ROLLER TYPE STAINLESS STEEL LEVER MATERIAL...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL E50...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER CAST ALUMINUM LEVER MATERIAL BACK ROLLER MOUNTING...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE (1) FRONT, (1) BACK...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE (2) FRONT ROLLER MOUNTING...
E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE CAST ALUMINUM LEVER MATERIAL...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STAINLESS...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 0.5 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STAINLESS...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1 TO 3.75 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STAINLESS...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER CAST ALUMINUM LEVER...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET OUTBOARD ROLLER...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.63 TO 3.75 INCH LEVER LENGTH/RADIUS 0.29 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 1.5 INCH ROLLER DIAMETER STAINLESS...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 3 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE...
GENERAL DUTY COMPACT ENCLOSED TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA...
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 1 AMPERE, 250 VDC 0.4 AMPERE CONTACT RATING -50 TO 80 DEG C OPERATING TEMPERATURE 2.99 LB...
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC...
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE...
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC...
GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE...
GENERAL DUTY MINIATURE TYPE 1NO-1NC CONTACT CONFIGURATION PG13.5/M20 X 1.5 INCH CONNECTION TYPE 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT...
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE...
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9...
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/4X/13...
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/4X/7/9/13...
HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/7/9/13...
HAZARDOUS LOCATION TYPE 2NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE NEUTRAL POSITION, SPRING RETURN OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9...
HAZARDOUS LOCATION TYPE 2NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9...
HAZARDOUS LOCATION TYPE 2NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE NEUTRAL POSITION, SPRING RETURN OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/4X/7/9/13...
HAZARDOUS LOCATION TYPE 2NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/4X/13...
HAZARDOUS LOCATION TYPE 2NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/4X/7/9/13...
HAZARDOUS LOCATION TYPE 2NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/7/9/13...
HAZARDOUS LOCATION TYPE 2NO CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE NEUTRAL POSITION, SPRING RETURN OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9...
HAZARDOUS LOCATION TYPE 2NO CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9...
HAZARDOUS LOCATION TYPE 2NO CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE NEUTRAL POSITION, SPRING RETURN OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/7/9/13...
HEAVY DUTY FACTORY SEALED PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120/240/480/600...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE,...
HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 24 TO 120 VAC 10...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE,...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 24 TO 120 VAC...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120/240/480/600...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 24 TO...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 24 TO 120 VAC 10...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 50 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE 600 VAC 10...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120 VAC 10 AMPERE...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE,...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120/240/480/600...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120 VAC 10...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE,...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, MINI CONNECTOR, PIGTAIL CABLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL,...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA,...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE...
HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE...
HEAVY DUTY NON PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE CLOCKWISE, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE...
HEAVY DUTY NON PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE COUNTER CLOCKWISE, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11...
HEAVY DUTY NON PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT...
HEAVY DUTY NON PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 20 MM CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL,...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA,...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 24 TO 120 VAC 10 AMPERE, 125 VDC...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13,...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL, CSA,...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA,...
HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL,...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 20 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 20 MM CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL,...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 24 TO 120 VAC 10 AMPERE, 125...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL,...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA,...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE 24 TO 120 VAC 10 AMPERE, 125 VDC...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13,...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL, CSA,...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA,...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL,...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL,...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE...
HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10...
MINIATURE TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING UL, CSA,...