Eaton Corporation Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 0.69 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER ADJUSTABLE PRECISION LEVER TYPE BACK ROLLER MOUNTING... | |
| E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL BACK ROLLER... | |
| E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.25 INCH ROLLER WIDTH 0.69 INCH ROLLER DIAMETER STANDARD, BALL BEARING ROLLER TYPE CAST ALUMINUM LEVER MATERIAL E50... | |
| E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER CAST ALUMINUM LEVER MATERIAL BACK ROLLER MOUNTING... | |
| E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH METAL ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET OUTBOARD ROLLER TYPE STAINLESS STEEL LEVER... | |
| EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 0.5 TO 3.25 INCH LEVER LENGTH/RADIUS 0.11 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.4 INCH ROLLER DIAMETER STAINLESS... | |
| EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE... | |
| EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 0.32 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER OFFSET OUTBOARD ROLLER... | |
| EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE... | |
| EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.63 TO 3.75 INCH LEVER LENGTH/RADIUS 0.29 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 1.5 INCH ROLLER DIAMETER STAINLESS... | |
| EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 2.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER STANDARD ROLLER TYPE... | |
| GENERAL DUTY COMPACT ENCLOSED TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA... | |
| GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 20 AMPERE, 14/30/125/250 VDC 20 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1... | |
| GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 1 AMPERE, 250 VDC 0.4 AMPERE CONTACT RATING -50 TO 80 DEG C OPERATING TEMPERATURE 2.99 LB... | |
| GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC... | |
| GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SCREW TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE... | |
| GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL MINERAL FILLED PHENOLIC... | |
| GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SOLDER TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE... | |
| GENERAL DUTY COMPACT TYPE 1NO-1NC CONTACT CONFIGURATION SPADE TERMINAL CONNECTION TYPE SNAP OPERATION TYPE 8/125/250/500 VAC 15 AMPERE, 14/30/125/250 VDC 15 AMPERE CONTACT RATING CSA, CE APPROVAL NEMA 1 ENCLOSURE... | |
| GENERAL DUTY MINIATURE TYPE 1NO-1NC CONTACT CONFIGURATION PG13.5/M20 X 1.5 INCH CONNECTION TYPE 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT... | |
| HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9 ENCLOSURE DIE... | |
| HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/4X/7/9/13 ENCLOSURE SILICON... | |
| HAZARDOUS LOCATION TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH CONNECTION TYPE SPRING RETURN OPERATION TYPE 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING UL APPROVAL NEMA 1/4/7/9/13 ENCLOSURE DIE... | |
| HAZARDOUS LOCATION TYPE 2NO CONTACT CONFIGURATION 1/2 INCH CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE 600 VAC 5 AMPERE, 240 VDC 0.05 AMPERE CONTACT RATING UL APPROVAL NEMA 7/9... | |
| HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250... | |
| HEAVY DUTY FACTORY SEALED TYPE DP-2NO-2NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE,... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 24 TO 120 VAC 10... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 20 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE,... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE,... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE MAINTAINED, SNAP OPERATION TYPE 120 VAC 10 AMPERE, 125... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE,... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG SOOW-A CABLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL,... | |
| HEAVY DUTY FACTORY SEALED TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT... | |
| HEAVY DUTY NON PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE 2 POSITION, MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL,... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE MAINTAINED, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13,... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL, CSA,... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA,... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL,... | |
| HEAVY DUTY PLUG IN TYPE DP-2NO-2NC CONTACT CONFIGURATION 9 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL,... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 20 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL,... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE MAINTAINED, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13, IP67... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE MAINTAINED, SNAP OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL, CSA, TUV... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE MAINTAINED, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA, CE,... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA 1/3/3S/4/4X/6/6P/13,... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL, CSA,... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL, CSA,... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE CONTACT RATING UL, CSA, TUV APPROVAL NEMA... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING UL,... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING UL,... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 120/240/480/600 VAC 10... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP OPERATION TYPE 24 TO 120... | |
| HEAVY DUTY PLUG IN TYPE SP-1NO-1NC CONTACT CONFIGURATION 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE 120/240/480/600 VAC... | |
| MINIATURE TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH NPT CONNECTION TYPE 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING UL, CSA,... | |
| SOLDER TERMINAL CONNECTION TYPE 125/250 VAC 15 AMPERE CONTACT RATING UL, CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 17.64 OZ OPERATING FORCE... | |
| SOLDER TERMINAL CONNECTION TYPE 125/250 VAC 15 AMPERE CONTACT RATING UL, CSA, CE APPROVAL MINERAL FILLED PHENOLIC BODY MATERIAL -13 TO 176 DEG F OPERATING TEMPERATURE 5.29 OZ OPERATING FORCE... |