Eaton Corporation Non Interchangeable Trip Breaker FDB3150D11

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 18 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480/600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) 18 KILOAMPERE AT 220 TO 240 VAC, 14 KILOAMPERE AT 380 TO 415/440/500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 150 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE F FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FDB MODEL
Datasheet
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 18 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480/600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) 18 KILOAMPERE AT 220 TO 240 VAC, 14 KILOAMPERE AT 380 TO 415/440/500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 150 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE F FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - FDB3150D11 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
FDB3150D11
Non Interchangeable Trip Breaker FDB3150D11
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 18 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480/600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489) 18 KILOAMPERE AT 220 TO 240 VAC, 14 KILOAMPERE AT 380 TO 415/440/500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 150 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE F FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V FDB MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 4.13 INCH W X 3.38 INCH D X 6 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
  • 220 TO 240/380 TO 415/440/500 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 18 KILOAMPERE AT 240 VAC, 14 KILOAMPERE AT 480/600 VAC, 10 KILOAMPERE AT 250 VDC (UL 489)
  • 18 KILOAMPERE AT 220 TO 240 VAC, 14 KILOAMPERE AT 380 TO 415/440/500 VAC, 10 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 150 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • F FRAME TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • FDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number FDB3150D11
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 220 to 600 volts
Rated DC Voltage 250 volts
Rated Current 150 amps
Rated Breaking Capacity 10000 to 18000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-62-4-9-60-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
MCBs - 1444966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - A-0710W -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 20 amps
View Details