Eaton Corp. / Commercial Controls Division Circuit Breaker, 2 Pole, 90A; Product Range Eaton Cutler Hammer FD2090

Description
CIRCUIT BREAKER, 2 POLE, 90A; Product Range:FD Series; Current Rating:90A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Description
CIRCUIT BREAKER, 2 POLE, 90A; Product Range:FD Series; Current Rating:90A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 90A; Product Range Eaton Cutler Hammer - 50K7164 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 90A; Product Range Eaton Cutler Hammer
50K7164
Circuit Breaker, 2 Pole, 90A; Product Range Eaton Cutler Hammer 50K7164
CIRCUIT BREAKER, 2 POLE, 90A; Product Range:FD Series; Current Rating:90A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 90A; Product Range:FD Series; Current Rating:90A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site
Molded Case Circuit Breaker - 5422824 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5422824
Molded Case Circuit Breaker 5422824
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 90 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 2-POLE, 90 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 50K7164 5422824
Product Name Circuit Breaker, 2 Pole, 90A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117231 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Electronic circuit breaker - 787-3861/400-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - 88 Series overload protector -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 to 50 volts
Rated Current 3 to 20 amps
View Details