Eaton Corp. / Commercial Controls Division Circuit Breakers GHB3090

Description
CIRCUIT BREAKER,90A,BOLT ON,277/
Request a Quote Datasheet
Description
CIRCUIT BREAKER,90A,BOLT ON,277/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-GHB3090-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-GHB3090-ND
Circuit Breakers 5730-GHB3090-ND
CIRCUIT BREAKER,90A,BOLT ON,277/

CIRCUIT BREAKER,90A,BOLT ON,277/

Buy Now Datasheet
Molded Case Circuit Breaker - 5438740 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
5438740
Molded Case Circuit Breaker 5438740
MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 3 POLE, 90 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, G FRAME, TYPE GHB, 14 KAIC AT 480Y/277 VAC, 3 POLE, 90 AMP RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Eaton Cutler Hammer - 47K8654 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Eaton Cutler Hammer
47K8654
Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Eaton Cutler Hammer 47K8654
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 90A; Product Range:GHB Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel; Voltage AC:480V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 90A; Product Range:GHB Series; Current Rating:90A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:Panel; Voltage AC:480V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-GHB3090-ND 5438740 47K8654
Product Name Circuit Breakers Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 90A; Product Range Eaton Cutler Hammer
Rated AC Voltage 277 volts 480 volts
Rated Current 90 amps 90 amps
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - A-0701H -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 50 to 80 amps
View Details
Electronic circuit breaker - 787-1664/106-011 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers