Eaton Corporation Molded Case Circuit Breaker FDB3150SL

Description
MOLDED CASE CIRCUIT BREAKER, F-FRAME, FDB, FIXED THERMAL, FIXED MAGNETIC TRIP, THREE-POLE, 150A, 600 VAC, 250 VDC, 18 KAIC AT 240 VAC, 14 KAIC AT 480 VAC, STAINLESS STEEL, LINE AND LOAD, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED CASE CIRCUIT BREAKER, F-FRAME, FDB, FIXED THERMAL, FIXED MAGNETIC TRIP, THREE-POLE, 150A, 600 VAC, 250 VDC, 18 KAIC AT 240 VAC, 14 KAIC AT 480 VAC, STAINLESS STEEL, LINE AND LOAD, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 11311636 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
11311636
Molded Case Circuit Breaker 11311636
MOLDED CASE CIRCUIT BREAKER, F-FRAME, FDB, FIXED THERMAL, FIXED MAGNETIC TRIP, THREE-POLE, 150A, 600 VAC, 250 VDC, 18 KAIC AT 240 VAC, 14 KAIC AT 480 VAC, STAINLESS STEEL, LINE AND LOAD, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, F-FRAME, FDB, FIXED THERMAL, FIXED MAGNETIC TRIP, THREE-POLE, 150A, 600 VAC, 250 VDC, 18 KAIC AT 240 VAC, 14 KAIC AT 480 VAC, STAINLESS STEEL, LINE AND LOAD, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 11311636
Product Name Molded Case Circuit Breaker
Rated AC Voltage 240 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 7-1393252-8 - TE Connectivity
Specs
Rated Current 30 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details